Cornell Dubilier Aluminum Electrolytic 301R822U6R3HJ2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R822U6R3HJ2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 2-lead configuration, measures 22.6 mm in diameter and 41.9 mm in length, and offers a capacitance of 8200 µF at 6.3 Vdc with a maximum ESR of 44.3 mΩ at 25°C and a ripple current rating of 3.99 A at 85°C. It operates across a temperature range of -55°C to +105°C and meets a 4000-hour load life specification at 85°C under full load. The capacitor is RoHS compliant and features an epoxy end seal.

Datasheet Summary
Powered by GS/AI

The 301R822U6R3HJ2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 2-lead configuration, measures 22.6 mm in diameter and 41.9 mm in length, and offers a capacitance of 8200 µF at 6.3 Vdc with a maximum ESR of 44.3 mΩ at 25°C and a ripple current rating of 3.99 A at 85°C. It operates across a temperature range of -55°C to +105°C and meets a 4000-hour load life specification at 85°C under full load. The capacitor is RoHS compliant and features an epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R822U6R3HJ2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R822U6R3HJ2
Aluminum Electrolytic 301R822U6R3HJ2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R822U6R3HJ2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers