The Type 301 3900 µF 20 Vdc radial aluminum electrolytic capacitor is designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR of 54.5 mΩ at 120 Hz and ripple current capability of 3.82 A at 85 °C. It has a case size of 0.77 x 2.15 inches, three leads for rugged mounting, and operates from -55 °C to +105 °C with a 4000-hour load life at 85 °C under full load. The capacitor is RoHS compliant and uses a polyester insulation with epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301392U020GL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |