The 29460B303JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 30,000 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, with a maximum AC current of 30 A at 65 °C. The case height is 5.00 inches. The capacitor is cast in a cylindrical case and is suitable for radio transmission circuits.
High-Voltage Mica Capacitors 30000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29460B303JO0 | 2002-29460B303JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0300 microF | 30000 microF |