The 29460B203JO0 is a cylindrical mica capacitor rated for 6,000 peak volts, with a capacitance of 20,000 pF and a tolerance of ±5%. It is designed for AC current applications up to 51 A at 3 MHz, 36 A at 1 MHz, 36 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 4.00 inches and is intended for high-voltage and high-current circuits such as radio transmitters. It operates within a temperature range of -55 °C to +125 °C.
Datasheet Summary Powered by GS/AI
The 29460B203JO0 is a cylindrical mica capacitor rated for 6,000 peak volts, with a capacitance of 20,000 pF and a tolerance of ±5%. It is designed for AC current applications up to 51 A at 3 MHz, 36 A at 1 MHz, 36 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 4.00 inches and is intended for high-voltage and high-current circuits such as radio transmitters. It operates within a temperature range of -55 °C to +125 °C.