The Type 301R is a two-lead radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a case size of 0.895 inches in diameter by 1.15 inches in length, with a rated voltage of 10 Vdc, a capacitance of 3300 µF, and an ESR of 106.0 mΩ at 25°C and 61.8 mΩ at 85°C, supporting a ripple current of 2.17 A at 120 Hz and 2.69 A at 20 kHz. The capacitor operates from -55°C to +105°C and has a 4000-hour load life at 85°C under full load.
Datasheet Summary Powered by GS/AI
The Type 301R is a two-lead radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a case size of 0.895 inches in diameter by 1.15 inches in length, with a rated voltage of 10 Vdc, a capacitance of 3300 µF, and an ESR of 106.0 mΩ at 25°C and 61.8 mΩ at 85°C, supporting a ripple current of 2.17 A at 120 Hz and 2.69 A at 20 kHz. The capacitor operates from -55°C to +105°C and has a 4000-hour load life at 85°C under full load.