The Type 301 is a two-lead, radial aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening, offering high capacitance and ultra-low ESR. The part 301332U016JE2 is rated for 16 Vdc, 3300 µF, with a capacitance tolerance of -10% to +75%, and features a 1.02 in. diameter by 1.65 in. height case with insulated epoxy end seal. It has a maximum ESR of 80.4 mΩ at 120 Hz and 41.0 mΩ at 20 kHz, supporting a ripple current of 2.51 A at 120 Hz and 3.32 A at 20 kHz at 85°C. The operating temperature range is -55°C to +105°C, with 4000 hours of load life at full load and 85°C for cases under 0.77 in. diameter. The series achieves ripple currents up to 16 A and ESRs as low as 6 mΩ, with series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301332U016JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |