The Type 301R223U7R5HT2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 2-lead configuration, a case size of 0.895 inches in diameter by 3.65 inches in length, and operates within a temperature range of -55°C to +105°C. The part is rated for 7.5 Vdc with a capacitance of 22,000 µF and a maximum ESR of 13.9 mΩ at 120 Hz and 7.7 mΩ at 20 kHz, supporting a ripple current of 10.70 A at 85°C. It meets a 4000-hour load life specification at full load and 85°C, and the casing uses epoxy end seals. The part belongs to a series characterized by ESR values as low as 10.4 mΩ and ripple currents up to 16 A across its range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R223U7R5HT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |