The Type 301R is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It has a capacitance of 2700 µF, a rated voltage of 6.3 Vdc, and an ESR of 70.6 mΩ at 25°C and 18.7 mΩ at 20 kHz. The ripple current rating is 2.29 A at 85°C and 2.29 A at 20 kHz. The case dimensions are 0.77 in diameter by 1.15 in height with lead spacing of 0.200 in and 0.300 in. It operates from -55°C to +105°C, has a load life of 4000 hours at full load and 85°C, and contains an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R272U6R3GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |