The 301183U016JS2 is a 18,000 µF, 16 Vdc aluminum electrolytic capacitor in a 1.02 x 3.15 inch radial case with two leads, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 20.1 mΩ at 120 Hz and a ripple current rating of 8.90 A at 85°C, with a temperature range of -55°C to +105°C and a 4000-hour load life at 85°C. The part features ultra-low ESR and replaces multiple smaller capacitors, with a series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 301183U016JS2 is a 18,000 µF, 16 Vdc aluminum electrolytic capacitor in a 1.02 x 3.15 inch radial case with two leads, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 20.1 mΩ at 120 Hz and a ripple current rating of 8.90 A at 85°C, with a temperature range of -55°C to +105°C and a 4000-hour load life at 85°C. The part features ultra-low ESR and replaces multiple smaller capacitors, with a series inductance of 12 to 16 nH.