The Type 301R is a two-lead, ultra-low ESR, switching power grade aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It has a capacitance of 3300 µF, a rated voltage of 16 Vdc, and an ESR of 69.7 mΩ at 25°C and 35.5 mΩ at 85°C, with a maximum ripple current of 2.70 A at 120 Hz and 3.56 A at 20 kHz. The capacitor is insulated, measures 0.77 inch in diameter by 1.65 inch in length, and operates from -55°C to +105°C with a 4000-hour load life at 85°C under full load. It features a capacitance tolerance of -10% to +75% and a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R332U016GJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |