The Type 301 15000 µF 6.3 Vdc radial aluminum electrolytic capacitor with two leads and epoxy end seal has a maximum ESR of 27.1 mΩ at 25°C and a ripple current rating of 16.5 A at 85°C, with dimensions of 0.895 inches diameter by 2.65 inches length. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and a series inductance of 12 to 16 nH. Capacitance tolerance is -10% to +75%, and leakage current is ≤0.5√CV µA with a 4 mA maximum after 5 minutes. Ripple current ratings vary with frequency and temperature as specified for 120 Hz to 20 kHz.
Datasheet Summary Powered by GS/AI
The Type 301 15000 µF 6.3 Vdc radial aluminum electrolytic capacitor with two leads and epoxy end seal has a maximum ESR of 27.1 mΩ at 25°C and a ripple current rating of 16.5 A at 85°C, with dimensions of 0.895 inches diameter by 2.65 inches length. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and a series inductance of 12 to 16 nH. Capacitance tolerance is -10% to +75%, and leakage current is ≤0.5√CV µA with a 4 mA maximum after 5 minutes. Ripple current ratings vary with frequency and temperature as specified for 120 Hz to 20 kHz.