The Type 301 is a two-lead, radial aluminum electrolytic capacitor designed for power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301103U7R5HL2 is a 10,000 µF, 7.5 Vdc capacitor in the 301 series, housed in a .895 inch diameter by 2.15 inch tall case with insulated epoxy end seal. It has a maximum ESR of 35.8 mΩ at 120 Hz and 21.5 mΩ at 20 kHz, with a rated ripple current of 5.14 A at 85 °C and 6.25 A at 20 kHz. It operates over a temperature range of -55 °C to +105 °C and has a 4000-hour load life at 85 °C under full load, with 12 nH to 16 nH series inductance. It is RoHS compliant and supports capacitance tolerances of -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U7R5HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |