The Type 294 cylindrical high-voltage mica capacitor with part number 29450B333JO0 is rated for 5,000 peak volts and has a capacitance of 33,000 pF. It provides maximum AC currents of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 27 A at 100 kHz at 65 °C. The capacitor is enclosed in a cylindrical case with a height of 4.50 inches.
High-Voltage Mica Capacitors 33000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29450B333JO0 | 2002-29450B333JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0330 microF | 33000 microF |