The 301R562U016GP2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a case size of 0.77 in diameter by 2.65 in length, and is rated for 16 Vdc with a capacitance of 5600 µF. Its ESR is 45.6 mΩ at 25°C and 24.2 mΩ at 20 kHz, supporting a ripple current of 5.41 A at 85°C. The component operates from -55°C to +105°C, with a load life of 4000 hours at full load and 85°C, and a series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 301R562U016GP2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a case size of 0.77 in diameter by 2.65 in length, and is rated for 16 Vdc with a capacitance of 5600 µF. Its ESR is 45.6 mΩ at 25°C and 24.2 mΩ at 20 kHz, supporting a ripple current of 5.41 A at 85°C. The component operates from -55°C to +105°C, with a load life of 4000 hours at full load and 85°C, and a series inductance of 12 to 16 nH.