The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and high ripple current applications. It features a cylindrical can with diameters ranging from 1.375 in to 3.000 in and lengths from 2.125 in to 8.625 in, with the GH case code measuring 3.000 in in diameter and 5.625 in in length. The part supports voltages from 16 Vdc to 500 Vdc and capacitances up to 1.0 F, with a tolerance of -10% to +75% at or below 160 Vdc. It offers rilled construction for enhanced vibration and shock resistance, and complies with an endurance life test of 1,500 hours at full load and 85 °C. The terminal is a high post with 10-32 thread, insulated with 0.008" PVC, and mounted by compression construction.
While Type 3186’s standard encasement is by compression with the capacitor element captured on an aluminum peg in the can bottom and a phenolic peg in the top, rilled construction is available. With rilled construction the element is secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry’s highest vibration and shock withstanding and excellent heat transfer. Besides increasing ripple current handling, the rilled construction extends the great value of the Type 3186 into military and transportation applications that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186GH194U040APA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 190000 microF |
| Capacitance Tolerance | 75 (+/- %) |