The Type 301 radial aluminum electrolytic capacitor is designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. This part has two leads, a 1.02 inch diameter, and a 1.65 inch height. It is rated for 7.5 Vdc with a capacitance of 10,000 µF and a tolerance of -10% to +75%. The maximum ESR at 25°C is 43.8 mΩ at 120 Hz and 28.9 mΩ at 20 kHz. The rated ripple current at 85°C is 4.35 A at 120 Hz and 5.05 A at 20 kHz. The operating temperature range is -55°C to +105°C. It features an epoxy end seal and is RoHS compliant with a qualified load life of 2,000 hours at full load and 85°C. The case dimensions are 25.4 mm in diameter and 41.3 mm in length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U7R5JJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |