The Type 301R183U7R5HS2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a case code HS with a diameter of 0.895 inches and height of 3.15 inches, and operates at a rated voltage of 7.5 Vdc. The part exhibits an ESR of 16.3 mΩ at 25°C and 9.0 mΩ at 85°C, with a ripple current rating of 9.23 A at 85°C. Its capacitance is 18,000 µF with a tolerance of -10% to +75%, and it supports a temperature range of -55°C to +105°C. The capacitor has a 4000-hour load life at full load and 85°C, with series inductance of 12 to 16 nH. The insulation is polyester with standoffs, and the case is insulated with epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R183U7R5HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |