The 301103U010GS2 is a radial lead aluminum electrolytic capacitor designed for power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 10,000 µF, a rated voltage of 10 Vdc, and a case size of 0.77 in diameter by 3.15 in length. The part has an ESR of 33.0 mΩ at 120 Hz and 17.5 mΩ at 20 kHz, with a maximum ripple current of 5.97 A at 120 Hz and 7.73 A at 20 kHz at 85°C. It operates over a temperature range of -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. The capacitor has three leads for rugged mounting and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The 301103U010GS2 is a radial lead aluminum electrolytic capacitor designed for power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 10,000 µF, a rated voltage of 10 Vdc, and a case size of 0.77 in diameter by 3.15 in length. The part has an ESR of 33.0 mΩ at 120 Hz and 17.5 mΩ at 20 kHz, with a maximum ripple current of 5.97 A at 120 Hz and 7.73 A at 20 kHz at 85°C. It operates over a temperature range of -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. The capacitor has three leads for rugged mounting and is RoHS compliant.