The 301122U020GE2 is a radial lead aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 1200 µF, a rated voltage of 20 Vdc, and a case size of 0.77 x 1.15 inches with a three-lead configuration. The part meets the Type 301 series specifications, including a temperature range of -55°C to +105°C, an ESR maximum of 159.0 mΩ at 25°C, and a ripple current rating of 1.62 A at 120 Hz and 2.14 A at 20 kHz. It has a 2000-hour load life at full load and 85°C, and its insulation is bare can with epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301122U020GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |