The Type 301R223U6R3JP2 is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It has a capacitance of 22,000 µF, a rated voltage of 6.3 Vdc, and an ESR of 14.7 mΩ at 120 Hz and 8.4 mΩ at 20 kHz. The part supports a ripple current of 9.59 A at 85°C and 1.02 inch diameter with a height of 2.65 inches. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and uses a PVC insulation with epoxy end seal. The case dimensions are 1.02 x 2.65 inches.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R223U6R3JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |