The 307FSR360XLCA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC with a capacitance of 300 µF. It has a maximum equivalent series resistance of 0.29473 Ω at 120 Hz and 20°C, and dimensions of 18 mm in diameter by 43 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.06 at 120 Hz and 25°C, and it complies with JIS 2365. Leakage current is specified at 1× rated voltage for 5 minutes at 25°C. The part is rated for 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω and meets shelf life requirements at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 307FSR360XLCA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |