Cornell Dubilier Aluminum Electrolytic 301182U010GE2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301 radial aluminum electrolytic capacitor is designed for power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a two-lead configuration, a diameter of 0.765 inches, and a height of 1.150 inches. This part operates across a temperature range of -55°C to +105°C, with a rated voltage of 10 Vdc and a capacitance of 1800 µF. It has a maximum ESR of 153.0 mΩ at 25°C and supports a ripple current of 1.65 A at 120 Hz. The case is insulated with epoxy end seal, and it has a load life of 2000 hours at full load and 85°C. Series inductance is 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The Type 301 radial aluminum electrolytic capacitor is designed for power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a two-lead configuration, a diameter of 0.765 inches, and a height of 1.150 inches. This part operates across a temperature range of -55°C to +105°C, with a rated voltage of 10 Vdc and a capacitance of 1800 µF. It has a maximum ESR of 153.0 mΩ at 25°C and supports a ripple current of 1.65 A at 120 Hz. The case is insulated with epoxy end seal, and it has a load life of 2000 hours at full load and 85°C. Series inductance is 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301182U010GE2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301182U010GE2
Aluminum Electrolytic 301182U010GE2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301182U010GE2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details