Cornell Dubilier Aluminum Electrolytic Capacitor 3188EA822U075BPA2

Description
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
Request a Quote Datasheet
Description
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 3188EA822U075BPA2 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
3188EA822U075BPA2
Aluminum Electrolytic Capacitor 3188EA822U075BPA2
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.

The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 3188EA822U075BPA2
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details