The 301103U016GT2 is a two-lead, radial aluminum electrolytic capacitor from the 300/301 series, designed for high ripple current in switching power supply outputs and UPS battery stiffening. It has a rated voltage of 16 Vdc, a capacitance of 10,000 µF, and a maximum ESR of 29.2 mΩ at 120 Hz and 14.9 mΩ at 20 kHz. It supports a ripple current of 6.77 A at 85 °C and 8.94 A at 25 °C, with a case size of 0.77 inch diameter by 3.65 inches length. The capacitor operates from -55 °C to +105 °C, has a load life of 4000 hours at 85 °C under full load, and a series inductance of 12 to 16 nH. It complies with RoHS standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U016GT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |