Cornell Dubilier Aluminum Electrolytic 301R183U010HT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R183U010HT2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with two leads, ultra-low ESR, and high ripple current capability. It has a case size of 0.895 inches diameter by 3.65 inches length, a rated voltage of 10 Vdc, and a capacitance of 18,000 µF. The part achieves a maximum ESR of 14.5 mΩ at 25°C and supports a ripple current of 10.50 A at 85°C. It operates from -55°C to +105°C, with a load life of 4000 hours at full load and 85°C. The series provides series inductance of 12 to 16 nH and can replace multiple lower-capacitance capacitors in power output circuits. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 301R183U010HT2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with two leads, ultra-low ESR, and high ripple current capability. It has a case size of 0.895 inches diameter by 3.65 inches length, a rated voltage of 10 Vdc, and a capacitance of 18,000 µF. The part achieves a maximum ESR of 14.5 mΩ at 25°C and supports a ripple current of 10.50 A at 85°C. It operates from -55°C to +105°C, with a load life of 4000 hours at full load and 85°C. The series provides series inductance of 12 to 16 nH and can replace multiple lower-capacitance capacitors in power output circuits. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R183U010HT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R183U010HT2
Aluminum Electrolytic 301R183U010HT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R183U010HT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details