The Type 301 is a two-lead, radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301273U6R3JS2 is a 27,000 µF, 6.3 Vdc variant with a 1.02 in diameter and 3.15 in height, rated for 9.11 A ripple current at 120 Hz and a maximum ESR of 19.2 mΩ at 25°C. It operates from -55°C to 105°C, has a load life of 4,000 hours at 85°C with full voltage, and uses a PVC insulation with epoxy end seal. Series inductance is 12 to 16 nH. This model replaces multiple smaller capacitors due to its high capacitance and ripple current rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301273U6R3JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |