The 301R123U020JP2 is a two-lead, low-ESR aluminum electrolytic capacitor for switching power supply output filtering, with a capacitance of 12,000 µF, rated for 20 Vdc, and a maximum ESR of 15.0 mΩ at 25°C. It has a ripple current rating of 10.30 A at 85°C and a case size of 1.02 x 2.65 inches. The capacitor operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. It features an epoxy end seal and a lead diameter of 0.040 inches (AWG 18), with a lead spacing of 7.62 mm (S1) and 10.16 mm (S2).
Datasheet Summary Powered by GS/AI
The 301R123U020JP2 is a two-lead, low-ESR aluminum electrolytic capacitor for switching power supply output filtering, with a capacitance of 12,000 µF, rated for 20 Vdc, and a maximum ESR of 15.0 mΩ at 25°C. It has a ripple current rating of 10.30 A at 85°C and a case size of 1.02 x 2.65 inches. The capacitor operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. It features an epoxy end seal and a lead diameter of 0.040 inches (AWG 18), with a lead spacing of 7.62 mm (S1) and 10.16 mm (S2).