1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 82.5mOhm @ 120Hz 2000 Hrs @ 85°C
Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC
Aluminum Electrolytic Capacitors - Radial Leaded 1200uF -10+75% 63V 2 Leads, Low ESR
CAP ALUM 1200UF 63V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3900-ND | 2002-301R122U063GL2 | 301R122U063GL2 | 301R122U063GL2 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |