The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and high ripple current applications. It has a compression construction with a case code BA, measuring 1.375 in (34.9 mm) in diameter and 2.125 in (54.0 mm) in length. The part is rated for 75 Vdc with a capacitance of 1000 µF and a tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and meets endurance and shelf life tests at 85 °C. Vibration resistance is certified for 10 to 500 Hz at 10 g, with no visible damage or leakage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186BA102U075BHA2 |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |