Type 297 high-voltage mica coupling capacitors are designed for corona-free performance in partial discharge analyzers operating at 1 to 35 kVAC RMS. The 297200B102JO7 variant has a nominal capacitance of 1000 pF, a rated voltage of 4 kV RMS phase-to-ground, an outer diameter of 116.8 to 120.7 mm, a length of 288.3 to 295.3 mm, and a creepage distance of 450 mm. It is cast in green, void-free, tracking-resistant epoxy with mounting grooves and operates from -55 °C to +125 °C. Capacitance tolerance is ±5%, dissipation factor is typically less than 0.05% at 1 MHz, and insulation resistance is no less than 7500 MΩ at 100 Vdc. The capacitor withstands an AC hipot test voltage of 50 kV RMS for 1 minute and a lightning impulse of 150 kV. It meets vibration and temperature cycling standards with a maximum capacitance change of 4% after testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 297200B102JO7 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |