The Type 301R682U016JJ2 is a high-capacitance, ultra-low ESR radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 6800 µF, a rated voltage of 16 Vdc, and a two-lead configuration. It has a maximum ESR of 25.9 mΩ at 20 kHz and a ripple current rating of 4.92 A at 85 °C. The capacitor measures 1.02 x 1.65 inches (25.4 x 41.3 mm) and is insulated with polyester. It operates from -55 °C to +105 °C and has a load life of 2000 hours at full load and 85 °C. Series inductance is 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The Type 301R682U016JJ2 is a high-capacitance, ultra-low ESR radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 6800 µF, a rated voltage of 16 Vdc, and a two-lead configuration. It has a maximum ESR of 25.9 mΩ at 20 kHz and a ripple current rating of 4.92 A at 85 °C. The capacitor measures 1.02 x 1.65 inches (25.4 x 41.3 mm) and is insulated with polyester. It operates from -55 °C to +105 °C and has a load life of 2000 hours at full load and 85 °C. Series inductance is 12 to 16 nH.