The Type 301 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301222U020HE2 is a 2200 µF, 20 Vdc variant with a case code HE, measuring 0.895 inches in diameter and 1.15 inches in height. It has a maximum ESR of 110.0 mΩ at 120 Hz and supports a ripple current of 2.14 A at 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and has a 2000-hour load life at full load and 85 °C. It features a two-lead configuration and a PVC insulated case with an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301222U020HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |