The Type 301R 18000 µF 20 Vdc radial aluminum electrolytic capacitor has two leads, a case size of 1.02 x 3.65 inches, an ESR of 11.4 mΩ at 25°C, and a ripple current rating of 12.7 A at 85°C. It operates from -55°C to 105°C with a 4000-hour load life at 85°C under full load and has a capacitance tolerance of -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 301R 18000 µF 20 Vdc radial aluminum electrolytic capacitor has two leads, a case size of 1.02 x 3.65 inches, an ESR of 11.4 mΩ at 25°C, and a ripple current rating of 12.7 A at 85°C. It operates from -55°C to 105°C with a 4000-hour load life at 85°C under full load and has a capacitance tolerance of -10% to +75%.