The Type 301R182U025HE2 is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a rated voltage of 25 Vdc, capacitance of 1800 µF, and a maximum ESR of 102.0 mΩ at 25°C and 47.7 mΩ at 20 kHz. It supports a ripple current of 2.23 A at 120 Hz and 3.06 A at 20 kHz at 85°C, and operates within a temperature range of -55°C to +105°C. The capacitor has a diameter of 0.895 inches and a height of 1.15 inches, and meets a 4000-hour load life specification at 85°C under full load. It uses a polyester insulation and epoxy end seal.
Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC
1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 102mOhm @ 120Hz 4000 Hrs @ 85°C
CAP ALUM 1800UF 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 301R182U025HE2 | 2002-301R182U025HE2 | 338-3901-ND | 301R182U025HE2 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |