Cornell Dubilier Aluminum Electrolytic 301R273U6R3JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301R273U6R3JS2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 2-lead configuration, a 33,000 μF capacitance, a 6.3 Vdc rating, and a 1.02 inch diameter by 3.15 inch height case size. It achieves a maximum ESR of 15.1 mΩ at 25°C and a ripple current of 10.30 A at 85°C. The capacitor operates from -55°C to 105°C and has a 4,000-hour load life at full load and 85°C. Its insulation is polyester with standoffs, and it complies with RoHS.

Datasheet Summary
Powered by GS/AI

The Type 301R273U6R3JS2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 2-lead configuration, a 33,000 μF capacitance, a 6.3 Vdc rating, and a 1.02 inch diameter by 3.15 inch height case size. It achieves a maximum ESR of 15.1 mΩ at 25°C and a ripple current of 10.30 A at 85°C. The capacitor operates from -55°C to 105°C and has a 4,000-hour load life at full load and 85°C. Its insulation is polyester with standoffs, and it complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R273U6R3JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R273U6R3JS2
Aluminum Electrolytic 301R273U6R3JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R273U6R3JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers