The 301R223U016JT2 is a radial aluminum electrolytic capacitor for high-ripple-current power supplies, with 22,000 µF capacitance at 16 Vdc and an ESR of 11.4 mΩ at 25°C. It supports a ripple current of 12.7 A at 85°C and operates from -55°C to +105°C. The part has a 1.02 inch diameter and 3.65 inch length with two leads and epoxy insulation. It achieves a 4000-hour load life at 85°C under full load and replaces multiple smaller capacitors in switching output stages. Leakage current is ≤0.5√CV µA, with a maximum of 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R223U016JT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |