The Type 301 capacitor is a radial-leaded, switching power grade aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 83.8 mΩ at 120 Hz and 57.0 mΩ at 20 kHz, with a maximum ripple current of 2.56 A at 120 Hz and 2.92 A at 20 kHz. The component has a capacitance of 5600 µF, a voltage rating of 6.3 Vdc, and operates within a temperature range of -55°C to +105°C. It is housed in an insulated case measuring 1.02 inches in diameter by 1.15 inches in length with a lead spacing of 0.400 inches. The part includes three leads with a diameter of 0.040 inches (AWG 18) and is epoxy-end sealed. The load life is 2000 hours at full load and 85°C, as the case diameter is less than 0.77 inches.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301562U6R3JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |