The 301R153U016HT2 is a radial leaded aluminum electrolytic capacitor from the 301R series, designed for high ripple current and low ESR in switching power supply outputs. It has a 2-lead configuration, a case size of 0.895 x 3.65 inches, a rated voltage of 16 Vdc, and a capacitance of 15,000 µF. It features an ESR of 15.0 mΩ at 25°C and a ripple current capability of 10.3 A at 85°C, with a temperature range of -55°C to +105°C. The part complies with RoHS and has a 4000-hour load life at full load and 85°C.
Datasheet Summary Powered by GS/AI
The 301R153U016HT2 is a radial leaded aluminum electrolytic capacitor from the 301R series, designed for high ripple current and low ESR in switching power supply outputs. It has a 2-lead configuration, a case size of 0.895 x 3.65 inches, a rated voltage of 16 Vdc, and a capacitance of 15,000 µF. It features an ESR of 15.0 mΩ at 25°C and a ripple current capability of 10.3 A at 85°C, with a temperature range of -55°C to +105°C. The part complies with RoHS and has a 4000-hour load life at full load and 85°C.