The 301R153U016JP2 is a two-lead, low-ESR radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a capacitance of 15,000 µF, a voltage rating of 16 Vdc, and an ESR of 16.1 mΩ at 25°C. It has a maximum ripple current of 9.29 A at 120 Hz and 11.7 A at 20 kHz, operates from -55°C to 105°C, and features a 4000-hour load life at 85°C with full voltage bias. Its case dimensions are 1.02 inches in diameter and 2.65 inches in length, with a lead spacing of 10.16 mm. The part meets RoHS compliance and has a capacitance tolerance of -10% to +75%.
Datasheet Summary Powered by GS/AI
The 301R153U016JP2 is a two-lead, low-ESR radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a capacitance of 15,000 µF, a voltage rating of 16 Vdc, and an ESR of 16.1 mΩ at 25°C. It has a maximum ripple current of 9.29 A at 120 Hz and 11.7 A at 20 kHz, operates from -55°C to 105°C, and features a 4000-hour load life at 85°C with full voltage bias. Its case dimensions are 1.02 inches in diameter and 2.65 inches in length, with a lead spacing of 10.16 mm. The part meets RoHS compliance and has a capacitance tolerance of -10% to +75%.