The Type 301R562U7R5JE2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, operates from -55°C to +105°C, and is rated at 7.5 Vdc with a capacitance of 5600 µF and a capacitance tolerance of -10% to +75%. The part has a maximum ESR of 74.1 mΩ at 25°C and 41.5 mΩ at 85°C, with a ripple current rating of 2.72 A at 120 Hz and 3.42 A at 20 kHz. The case size is 1.02 inches in diameter by 1.65 inches in length with a lead spacing of 0.400 inches and a lead diameter of 0.040 inches. The capacitor has a 4000-hour load life at full load and 85°C, with a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R562U7R5JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |