The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and high ripple current applications. It features rilled construction for enhanced shock and vibration resistance, with a capacitance range of 220 µF to 1.0 F and rated voltages from 16 Vdc to 500 Vdc. The case size for the BE variant has a diameter of 1.375 in (34.9 mm) and a length of 4.125 in (104.8 mm). Capacitance tolerance is -10% to +75% for voltages ≤160 Vdc. Operating temperature ranges from -40 °C to +85 °C. Endurance life is 1,500 hours at 85 °C under full load. The terminal is a high post with M5 thread, and the insulation is 0.008" PVC. The product is suitable for military and transportation applications due to its rugged mechanical design.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186BE183U025AMA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 18000 microF |
| Capacitance Tolerance | 75 (+/- %) |