The Type 301 aluminum electrolytic capacitor is a two-lead, radial component designed for power supply output filtering and UPS battery stiffening, offering ultra-low ESR and high ripple current capability. It has a case size of 0.77 inches in diameter and 1.15 inches in height, with a rated voltage of 25 Vdc and a capacitance of 1000 µF. The part achieves a maximum ESR of 170.0 mΩ at 25°C and 81.8 mΩ at 20 kHz, with a rated ripple current of 1.57 A at 120 Hz and 2.13 A at 20 kHz. It operates over a temperature range of -55°C to +105°C, with a load life of 2000 hours at 85°C under full load. The capacitor features a polyester insulation and epoxy end seal, and is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301102U025GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |