The 29480B163JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 8,000 peak volts. It has a capacitance of 16,000 pF and a maximum AC current rating of 33 A at 3 MHz, 33 A at 1 MHz, 33 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The component is mounted in a cylindrical case with a height of 5.00 inches and is suitable for radio transmission applications.
Datasheet Summary Powered by GS/AI
The 29480B163JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 8,000 peak volts. It has a capacitance of 16,000 pF and a maximum AC current rating of 33 A at 3 MHz, 33 A at 1 MHz, 33 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The component is mounted in a cylindrical case with a height of 5.00 inches and is suitable for radio transmission applications.