The 301123U020HT2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 20 Vdc rating, 12,000 µF capacitance, and is packaged in a 0.895 inch diameter by 3.65 inch height body with a two-lead configuration. The part achieves a maximum ESR of 21.1 mΩ at 120 Hz and 11.8 mΩ at 20 kHz at 25°C, with a ripple current rating of 8.69 A at 120 Hz and 10.9 A at 20 kHz at 85°C. It operates from -55°C to +105°C and has a 4000-hour load life at full load and 85°C. The capacitor is rated for 1.02 inch lead spacing and is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301123U020HT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |