The Type 3188 is an aluminum electrolytic capacitor designed for high ripple current and long life in demanding applications, with a temperature range of -40°C to +85°C and a rated voltage range of 16 Vdc to 450 Vdc. It offers capacitance values from 270 µF to 1.0 F, with a capacitance tolerance of -10% to +75% for voltages ≤100 Vdc and -10% to +50% for ≥200 Vdc. The part features screw terminals and is available in rilled construction for enhanced vibration and shock resistance, with case dimensions of 3.00 inches in diameter and 8.625 inches in length for the GN size. It is rated for 4,000 hours of endurance at 85°C under full load, with leakage current limited to 6√CV µA (6 mA max.) at 5 minutes. Ripple current capability is twice that of the Type 3186, and the part meets vibration requirements up to 15 g for rilled construction.
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3188GN104U075DP |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 100000 microF |
| Capacitance Tolerance | 75 (+/- %) |