Cornell Dubilier Aluminum Electrolytic 301123U020JP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301123U020JP2 is a 12,000 µF, 20 Vdc aluminum electrolytic capacitor with a 20 kHz ESR of 15.0 mΩ and a ripple current rating of 10.30 A at 85°C. It has a diameter of 1.02 inches and a height of 2.65 inches, with a lead spacing of 7.62 mm and 10.16 mm. The capacitor features a radial lead configuration, operates from -55°C to 105°C, and has a rated load life of 4,000 hours at 85°C under full load. It uses a PVC insulation and epoxy end seal, and is designed for high ripple current applications in power supply outputs and UPS battery stiffening.

Datasheet Summary
Powered by GS/AI

The 301123U020JP2 is a 12,000 µF, 20 Vdc aluminum electrolytic capacitor with a 20 kHz ESR of 15.0 mΩ and a ripple current rating of 10.30 A at 85°C. It has a diameter of 1.02 inches and a height of 2.65 inches, with a lead spacing of 7.62 mm and 10.16 mm. The capacitor features a radial lead configuration, operates from -55°C to 105°C, and has a rated load life of 4,000 hours at 85°C under full load. It uses a PVC insulation and epoxy end seal, and is designed for high ripple current applications in power supply outputs and UPS battery stiffening.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301123U020JP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301123U020JP2
Aluminum Electrolytic 301123U020JP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301123U020JP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details