The 301682U016JJ2 is a two-lead radial aluminum electrolytic capacitor for switching power supply outputs, part of the 300/301 series designed for high ripple current and ultra-low ESR. It has a capacitance of 6800 µF, a rated voltage of 16 Vdc, and a maximum ESR of 46.4 mΩ at 120 Hz and 28.8 mΩ at 20 kHz. The ripple current rating is 4.23 A at 120 Hz and 5.06 A at 20 kHz, with a case size of 1.02 x 1.65 inches. The operating temperature range is -55°C to +105°C, and it has a load life of 4000 hours at 85°C under full load. The tolerance is -10% to +75%, and the case is insulated with polyester.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301682U016JJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |