The Type 301123U7R5GS2 is a 12,000 µF, 7.5 Vdc radial aluminum electrolytic capacitor with two leads, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 17.5 mΩ at 120 Hz and 7.74 A ripple current at 85°C, with a case size of 0.77 in diameter by 3.15 in height. It operates from -55°C to +105°C and meets a 4000-hour load life at full load and 85°C for non-RoHS versions. The capacitor features ultra-low ESR and high ripple-current capability, enabling replacement of multiple smaller units. It is epoxy-insulated and uses a bare can with lead spacing of 5.08 mm and 7.62 mm for the two leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301123U7R5GS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |