The Type 3188GH153T200APA1 is a screw-terminal aluminum electrolytic capacitor rated for 200 Vdc, with a capacitance of 15,000 µF and a tolerance of ±10% +50%. It uses rilled construction for high vibration and shock resistance, with a case size of 3.00 in diameter by 5.625 in length. Rated for operation from -40 °C to +85 °C, it supports a ripple current of 18.8 A at 120 Hz and 85 °C, with an ESR of 19.0 mΩ at 120 Hz and 25 °C. Endurance life is 4,000 hours at full load and 85 °C, with a leakage current not exceeding 6√CV µA (6 mA max.) at 5 minutes. The terminal style is a high post with M5 threading and an insulation height of 0.024 in (0.61 mm). The part meets the same regulatory standards as the Type 3188 series, including vibration compliance up to 15 g max for rilled construction.
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3188GH153T200APA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 15000 microF |
| Capacitance Tolerance | 50 (+/- %) |