The 301562U020JJ2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 20 Vdc rating, 5600 µF capacitance, ESR of 46.4 mΩ at 25°C and 29.2 mΩ at 85°C, and a ripple current of 4.23 A RMS at 120 Hz and 5.02 A RMS at 20 kHz. The capacitor measures 1.02 inch in diameter and 1.65 inch in height with a 7.62 mm lead spacing, and uses a polyester insulation with epoxy end seal. It operates from -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load.
Datasheet Summary Powered by GS/AI
The 301562U020JJ2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 20 Vdc rating, 5600 µF capacitance, ESR of 46.4 mΩ at 25°C and 29.2 mΩ at 85°C, and a ripple current of 4.23 A RMS at 120 Hz and 5.02 A RMS at 20 kHz. The capacitor measures 1.02 inch in diameter and 1.65 inch in height with a 7.62 mm lead spacing, and uses a polyester insulation with epoxy end seal. It operates from -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load.